This specification covers commercial, electrically operated, bun slicing machines. These slicing machines are classified by type, class, size and style. These machines have three types: Type I is electrically operated with single knife, Type II is electrically operated with...
This International Standard deals with the safety of electrical portable, non-self-propelled motor-operated SPRAY EXTRACTION MACHINES with or without attachments and with or without electrical heating elements, intended for commercial indoor use. NOTE 101 This standard applies to...
This International Standard covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive dust...
This International Standard covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive dust...
IEC 62784:2017 covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive dust atmosphere. The...
This specification covers commercial, electrically operated, bun slicing machines. These slicing machines are classified by type, class, size and style. These machines have three types: Type I is electrically operated with single knife, Type II is electrically operated with...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and not exceeding 35 MPa. It also applies to...
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, - polishing and dry buffing, -...
This International Standard deals with the safety of electrical appliances for household and similar purposes, their RATED VOLTAGE being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 1 BATTERY-OPERATED APPLIANCES and other d.c. supplied appliances are within...
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or outdoor...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or outdoor...
This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and not exceeding 35 MPa. It also applies to steam cleaners and those parts of hot water...
This Standard deals with the safety of electrical appliances for household environment and commercial purposes, their rated voltage being not more than 250 V for single-phase and 480 V for others. NOTE 1 Battery-operated appliances and other d.c. supplied appliances are within the scope of this...
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or...
This International Standard deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. NOTE 101 This standard applies to...
This standard deals with the safety of powered floor treatment machinesintended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, - polishing and dry buffing, - application of wax, sealing products and powder based detergents, - shampooing, -...
This standard deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. NOTE 101 This standard applies to machines for...
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and not exceeding 35 MPa. It also applies to steam cleaners and those parts of hot water high pressure...
This standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or outdoor use with or without attachments. It also deals with the safety...