DS/EN 62784

Vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts – Particular requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 December 2018
Status: active
Page Count: 18
ICS Code (Cleaning appliances): 97.080
ICS Code (Measurement of time, velocity, acceleration, angular velocity): 17.080
scope:

IEC 62784:2017 covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive dust atmosphere. The requirements for the construction and testing covered by this document are applied in addition to the requirements for commercial and industrial vacuum cleaners in IEC 60335-2-69. This document supplements and modifies the requirements of IEC 60079-0. Whenever a requirement of this standard is in conflict with a requirement of IEC 60079-0 the requirement of this standard will take precedence. The following power systems are covered: - mains powered motors up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances. This document does not cover specific hazards associated with extreme ambient temperatures (less than –20 °C or higher than 40 °C) unless otherwise marked by the manufacturer as given in IEC 60079-0. The temperatures shall not exceed the temperature range of –20 °C to +60 °C. This document does not cover motorized cleaning heads for which additional requirements are under consideration. This document does not apply to: - back-pack vacuum cleaners; - vacuum cleaners with a traction drive; - vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335-2-2); - floor treatment machines for commercial use (IEC 60335-2-67, IEC 60335-2-72); - spray extraction machines for commercial use (IEC 60335-2-68); - hand-held mains-operated electrical garden blowers, vacuums and blower vacuums (IEC 60335-2-100); - hand-held and transportable motor-operated electric tools (IEC 62841 series); - appliances for medical purposes (IEC 60601-1); - machines designed for use in corrosive environments; - machines designed for picking up flammable liquids; - machines designed for use in ...

Document History

DS/EN 62784
December 17, 2018
Vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts – Particular requirements
IEC 62784:2017 covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial...
Vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts – Particular requirements
This standard deals with the safety directly related to the explosion risk due to arc, spark or hot surface of mobile and transportable electrical motor-operated vacuum cleaners, including dust...
Particular requirements for vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts
This standard deals with the safety directly related to the explosion risk due to arc, spark or hot surface of mobile and transportable electrical motor-operated vacuum cleaners, including dust...
Advertisement