DSF/FPREN 62784
Particular requirements for vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts
| Organization: | DS |
| Status: | pending |
| Page Count: | 18 |
scope:
This standard deals with the safety directly related to the explosion risk due to arc, spark or hot surface of mobile and transportable electrical motor-operated vacuum cleaners, including dust extractors, for wet suction or dry suction, intended for commercial indoor or outdoor use with or without attachments, to collect combustible dust in an explosive dust atmosphere and providing EPL Dc. The requirements for the construction and testing of equipment covered by this standard for level of protection Dc are applied in addition to the requirements of IEC 60079-0 and the safety standard for commercial and industrial vacuum cleaners IEC 60335-2-69. In the event of a conflict between IEC 62784, IEC 60335-2-69, and IEC 60079-0, the requirements of IEC 60079-0 and IEC 60335-2-69, for the electrical safety, take the priority in regard to applicable conditions that can be met for this product group under the scope of this standard. NOTE 1 - The scope also includes the collection of non-combustible dust. This standard do not address ignition hazard due to non-electrical ignition source. Ignition hazard assessment of explosion risks is addressed in ISO IEC 80079-36. The vacuum cleaners covered by this International Standard shall be applied by Qualified Personal (trained operators) as described in Annex A for Operatives/technicia
Document History