010630-000000-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these...
The GEO Bias tool is a MATLAB script. The GEO Bias tool is intended to be used by the manufacturer to demonstrate that their GNSS receiver is compliant with the GEO Bias requirements in DO-229E as described in section 2.1.4.1.5. Appendix T in DO-229E provides a description of this...
This document gives the safety requirements and measures for stationary, manually loaded and unloaded: - single end tenoning machines with manual feed sliding table; - single end tenoning machines with mechanical feed sliding table; - single end tenoning and/or profiling...
800790-000360-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these...
This technical report describes procedures for cold root rolling the thread roots on API 7-2 thread sizes using CNC Lathes (CW/CNC). Cold working can be applied by two methods: 1) cold rolling under pressure with a roller shaped like the thread form or 2) shot peening. Both methods achieve...
This document deals with all significant hazards, hazardous situations and events to sawing machines as defined in Clause 3, whose primary intended use is for sawing cold metal (ferrous and non-ferrous), or material partly of cold metal and under conditions of misuse which are reasonably...
This document specifies dimensions, designation, and marking of machine-operated "non-impact" square drive sockets. NOTE Machine-operated "non-impact" square drive sockets covered by this document are the ones identified in ISO 1703 under reference numbers 2 2 02 01 0.
This document specifies dimensions, designation, and marking of machine-operated "impact" square drive sockets with operating end having a hexagonal or double hexagonal form in accordance with ISO 1174-2. NOTE Machine-operated "impact" square drive sockets covered by this...
This document deals with all significant hazards, hazardous situations and events to sawing machines as defined in Clause 3, whose primary intended use is for sawing cold metal (ferrous and non-ferrous), or material partly of cold metal and under conditions of misuse which are reasonably...
ISO 16093:2017 deals with all significant hazards, hazardous situations and events to sawing machines as defined in Clause 3, whose primary intended use is for sawing cold metal (ferrous and non-ferrous), or material partly of cold metal and under conditions of misuse which are reasonably...