This standard provides dimensions for points to be applied to bolts formerly classified as bolts which are primarily intended for use in installations where a definite piloting action is desired to facilitate assembly into possible mismatched holes and/or through multiple or spaced...
This standard covering Metric Hex Bolts conforms in all essentials with the American National Standard, ANSI B18.2.31M-Metric Hex Cap Screws, and recognizes the M10 size with 15.0 mm hexagon width across flats which differs from the ISO Standard M10 size having a 16.00 mm head...
This standard covers the complete general and dimensional data for metric hex bolts recognized as "American National Standard." The inclusion of dimensional data in this standard is not intended to imply that all of the sizes in conjunction with the various options described herein...
This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. Eight groups of stainless...
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. 1.2 Eight groups of...
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. 1.2 Eight groups of...
1.1 This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. 1.2 Eight groups of...
1. Scope 1.1 This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36, and intended for use in engineering applications requiring general corrosion resistance. 1.2 Eight groups...
Specifies clearance hole diameters for general purpose applications.
This standard covers the complete general and dimensional data for metric heavy hex bolts recognized as "American National Standard." The inclusion of dimensional data in this standard is not intended to imply that all of the sizes in conjunction with the various options described...
This standard covering Metric Hex Flange Head Bolts conforms in all essentials with the American National Standard, ANSI B18.2.3.4M-Metruc Hex Flange Screws. The hexagon widths on the heads of these bolts are one size smaller for the respective bolt size than that of...
This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. Eight groups of stainless...
This Standard covers the general and dimensional data for standard metric series square head bolts. The inclusion of dimensional data in this Standard is not intended to imply that all of the products described are stock production items. Consumers should consult with suppliers...
This International Standard specifies the full range of the nominal dimensions of product-grade-A and -C plain washers for general-purpose bolts, screws and nuts of nominal thread diameters ranging from 1 mm to 150 mm inclusive. This International Standard is not applicable to washers for...