This SAE Aerospace Information Report (AIR) has been compiled to provide information on hydraulic systems fitted to the following categories of military vehicles. Attack Airplanes Fighter Airplanes Bombers Anti-Sub, Fixed Wing Airplanes Transport Airplanes Helicopters Boats
This document provides guidance for applying aircraft equipment electromagnetic, electrical, and mechanical qualification standards (i.e., DO-160, MIL-STD-461, MIL-STD-704, and MIL-STD-810) to civil aircraft certification intended for military use and for military...
This SAE Aerospace Standard (AS) defines the requirements for brake systems used on military aircraft equipped with wheel-type landing gears.
This SAE Aerospace Information Report (AIR) provides the hydraulic and flight-control system designer with the various design options and techniques that are currently available to enhance the survivability of military aircraft. The AIR addresses the following major topics: a Design...
This SAE Aerospace Information Report (AIR) is prepared for stakeholders seeking information about the evolution, integration, and approval of SHM technologies for military aircraft systems. The report provides this information in the form of (a) two military organizations'...
This SAE Aerospace Standard (AS) defines the requirements for brake systems used on military aircraft equipped with wheel-type landing gears.
This SAE Aerospace Recommended Practice (ARP) provides guidance in the design, development, qualification test, process control and production acceptance test for flight critical control valve (FCCV) design used in military flight control servoactuators where loss of single valve control...
This standard describes procedures to measure jet noise from uninstalled military aircraft engines with supersonic exhaust flows. The methods pertain to propulsion systems mounted on outdoor test stands with appropriate inlets and representative nozzles. Detailed measurement...
This Standard establishes design margin, performance metrics, and test protocols for high-altitude electromagnetic pulse (HEMP) protection of military aircraft with nuclear EMP survivability at three hardness levels: level I, level II and level III. This Standard may also be used for...
This specification covers the design and installation requirements for Types I and II military aircraft hydraulic systems.
This SAE Aerospace Standard (AS) provides the general performance, design, installation, test, development, and quality assurance requirements for the flight control related functions of the Vehicle Management Systems (VMS) of military piloted aircraft. It also provides specification...
This SAE Aerospace Standard (AS) establishes requirements for manufacturing, testing, identification, packaging, and quality of tubes for application in commercial and military aircraft wheel assemblies.
This document covers military aircraft wheel and brake equipment.
This document covers military aircraft wheel and hydraulically actuated brake equipment.
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in...
This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive, self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible connection for joining ducting and components in pressurized fluid systems. The assembled coupling is...