This standard provides requirements, directions, and methods for qualifying fiber optic cables, connections, and optical fiber splices for use in safety systems of nuclear power generating stations. Cables, connections, optical fibers, and splices within or integral to other devices (e.g., sensors,...
This document provides guidelines for smart grid interoperability. It also provides a knowledge base addressing terminology, characteristics, functional performance and evaluation criteria, and the application of engineering principles for smart grid interoperability of the electric power system...
This standard provides test methods for the evaluation of image quality of computed tomography (CT) security-screening systems. The quality of data for automated analysis is the primary concern. This standard does not address the system's ability to use this image data to automatically...
This International Standard gives guidelines for the evaluation and selection of CASE tools, covering a partial or full portion of the software engineering life cycle. It establishes processes and activities to be applied for the evaluation of CASE tools and selecting the most appropriate...
Since CASE adoption is a subject of the broader technology transition problem, this Technical Report addresses the adoption practices appropriate for a wide range of computing organisations. This Technical Report neither dictates nor advocates particular development standards, software...
This guide applies to surge-protective devices (SSPDs) manufactured to be connected to 50 Hz or 60 z ac power circuits rated at 100-1000 V rms. This guide describes the effects on SPDs of power system disturbances occurring in these low-voltage ac power circuits. The disturbances are not limited to...
This standard applies to interface systems used to interconnect both programmable and nonprogrammable electronic measuring apparatus with other apparatus and accessories necessary to assemble instrumentation systems. It applies to the interface of instrumentation systems, or portions of them, in...
This document: a) describes the general principles for data centres upon which the requirements of the EN 50600 series are based; b) defines the common aspects of data centres including terminology, parameters and reference models (functional elements and their accommodation) addressing both the...
This part of ISO/IEC 30100 specifies the minimum requirements of a home network resource management architecture to deliver applications in a safe and future-proof way without being prescriptive. The purpose of this standard is to collect all available home network information from...
This part of ISO/IEC 30100 specifies the minimum requirements of a home network resource management architecture to deliver applications in a safe and future-proof way without being prescriptive. The purpose of this standard is to collect all available home network information from...
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service enables the control, monitoring and configuration of IEEE 802.11 Wireless Access Points for the unmanaged network space, namely residential and small office LANs. It...
This International Standard specifies the requirements that have to be implemented in future products that incorporate a digital interface, and service diagnostic software developed for these products. The Service Diagnostic Interface (SDI) requires the use of a PC (desktop or laptop) into...