loading
J2776_201301 - Refrigerant Purity and Container Requirements for New HFC-134a 1,1,1,2 - Tetrafluoroethane Refrigerant Used in Mobile Air-Conditioning Systems
January 14, 2013 - SAE International

This SAE Standard applies to new refrigerant used in motor vehicle passenger air-conditioning (A/C) systems designed to use HFC-134a. Hermetically sealed, refrigerated cargo systems are not covered by this document.

FORD M5B127-A - CONDITIONER - WATER RINSE
September 1, 1988 - FORD

1. SCOPE: The material defined by this standard is a water rinse conditioner.

MIL-A-19865 - AIR CONDITIONER, MECHANICALLY REFRIGERATED
March 20, 1990 - NPFC

This specification covers mechanically refrigerated air conditioners for Naval shipboard use in air circulation, air cooling, and dehumidification.

GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

J2844_201301 - R-1234yf (HFO-1234yf) New Refrigerant Purity and Container Requirements for Use in Mobile Air-Conditioning Systems
January 14, 2013 - SAE International

This SAE Standard applies to new refrigerant used in motor vehicle passenger air-conditioning (A/C) systems designed to use R-1234yf, including belt and electrically driven compressors. Refrigerant for use in hermetically sealed, refrigerated cargo systems is not covered by...

MIL-PRF-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
December 13, 2004 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces onboard Naval surface ships.

NAVISTAR CEMS B-41 - VOID - Air Conditioner Refrigerant
February 1, 2018 - NAVISTAR
A description is not available for this item.
GME B 040 0987 - Air-Conditioner Compressor Oil
September 29, 1971 - GME
A description is not available for this item.
CNS B 4008 - UNITARY AIR CONDITIONER
BSMI
A description is not available for this item.
9982015 - CAR WASH/SURFACE CONDITIONER
GMNA
A description is not available for this item.
TM 5-4120-360-14 - AIR CONDITIONER,VERTICAL COMPACT
ARMY
A description is not available for this item.
Air Conditioning Application and Design
December 24, 1996 - CRC

Intended for advanced students of building services, this practical book describes the design of air conditioning systems. Readers are assumed to have a knowledge of the basic principles of air conditioning, which are covered in the companion volume Air...

DIN LN 9057 - Aerospace; aircraft, ground air conditioning connections; dimensions; Inactive for new design
June 1, 2014 - DIN

Diese Norm legt die AnschluBmaBe fUr AuBenbordanschlusse am Flugzeug fest. Diese AuBenbordaschliusse werden 0 zum Klimatisieren von Flugzeugen aus Bodenversorgungsanlagen verwendet.

JASO D802 - Terminology of air conditioner for automobiles
March 1, 2017 - JSAE

This standard specifies the meanings of the main terms used for air conditioning systems for automobiles.

MIL-A-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
March 6, 1995 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces on board Naval surface ships. The fan-coil assemblies should be of the following types, sizes, and capacities, as specified (see 6.2): Type II -...

AMS1380B - Scale Conditioner, Alkaline Aircraft Turbine Engine Components
July 29, 2020 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

AMS1380A - SCALE CONDITIONER, ALKALINE Aircraft Turbine Engine Components
February 16, 2007 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

AMS1380 - SCALE CONDITIONER, ALKALINE Aircraft Turbine Engine Components
April 1, 1985 - SAE International

This specification covers a strongly alkaline scale conditioner in the form of a liquid or a water-soluble powder.

NR/L2/SIG/19820/F01 - Signalling and Level Crossing Product Specifications: Signalling Voltage Conditioner
September 7, 2019 - NR

This specification sets out the technical requirements for a voltage conditioner. It applies to any organisation that proposes to supply Network Rail with a 110Va.c.voltage conditioner that will be treated as a controlled product requiring product acceptance in line with...

A-A-2282 - AIR CONDITIONER, (WINDOW, HEAT PUMP)
July 15, 1999 - NPFC
A description is not available for this item.
Advertisement