This standard publication covers the definition and measurement of field of view and coverage characteristics relevant to the use and application of vacancy and occupancy sensors using individual or any combination of passive infrared, ultrasonic, or microwave technology. These...
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices...
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices...
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that...
This Standards publication sets forth test procedures for use with a small acoustic chamber to evaluate potential interactions between hearing aids and ultrasonic lighting control devices, hereinafter referred to as occupancy sensors. The test procedures are designed to simulate and...
Although automatic occupancy measurement will not completely replace manual observations, it is still well suited for most cases. Frequency channel occupancy, as well as frequency band occupancy, should have a certain level of accuracy in order to be compared or merged if...
This standard defines a spectrum characterization and occupancy sensing (SCOS) system. It defines the formats for system configuration and spectrum measurement parameters. It includes protocols for reporting measurement information that allow the coalescing of results from multiple systems....
Introduction Switching off fluorescent lamps whenever a room is unoccupied saves energy. Energy codes mandate automatic shutoff of non-residential buildings. Occupancy sensors mandated switching off lighting when leaving a room, and automated building systems save energy by removing...
The environmental factors addressed in this standard are temperature, thermal radiation, humidity, and air speed; the personal factors are those of activity and clothing. It is intended that all of the criteria in this standard be applied together, as comfort in the indoor environment is complex...
This monograph focuses on the design, implementation and characterization of a concurrent dual band RF sensor for non-invasive detection of human vital signs. The developed prototype is tested, verified and analyzed for detection of occupancy of human beings in a room as a case study.
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between independent living activity hubs and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a...
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between independent living activity hubs and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes)...
Introduction Limited right-of-way and economic realities often dictate that public investments be concentrated toward increasing the efficiency of and preserving the existing transportation infrastructure rather than expanding the existing transportation infrastructure. At the same time, it is...