5.1 The test method is designed to relate to high-speed, supercharged diesel engine operation and, in particular, to the deposit control characteristics and antiwear properties of diesel crankcase lubricating oils. 5.2 The test method is useful for the evaluation of diesel engine oil quality...
5.1 This guide provides information addressing the conditions that lead to turbine oil microbial contamination and biodeterioration, the general characteristics of and strategies for controlling microbial contamination. It compliments and amplifies information provided in Practices D4378 and...
Scope. This specification covers oil filters and oil filter elements of bypass design; and also oil filter elements of the outside-to-inside flow-path type of full-flow design for installation on internal combustion engines to remove contaminants from...
This document specifies a multi-pass filtration test with continuous contaminant injection and using the online particle counting method for evaluating the performance of full-flow lubricating oil filters for internal combustion engines. The scope of this document is limited to steady...
This part of ISO 4548 specifies a method of testing the ability of full-flow lubricating oil filters manufactured with composite pressure vessel materials for internal combustion engines to withstand an internal pressure surge and cyclic internal pressure variations experienced in the...
1.1 This standard practice is intended for gravimetric determination of compressor oil carryover as aerosols using either a coalescing filter method or sorbent tube method. 1.2 The method using coalescing filters is applicable to analysis of compressor or lube oil...
1.1 This test method pertains to field-based monitoring of soot in diesel crankcase engine oils as well as in other types of engine oils where soot may contaminate the lubricant as a result of a blow-by due to incomplete combustion of fuels. It is applicable to oils having soot levels of up to 12?%...
5.1 This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming tendency, (2) piston, ring and liner scuffing and (3) oil consumption. The test is used in...
5.1 This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming tendency, (2) piston, ring, and liner scuffing and (3) oil consumption. The test is used in...
1.1 This practice covers aid for the equipment manufacturer, the installer, the oil supplier and the operator in coordinating their efforts towards obtaining and maintaining clean petroleum fluid hydraulic systems. Of necessity, this practice is generalized due to variations in the type of...
This part of ISO 4548 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective and to determine their burst pressure and the failure mode concerned. It does not apply to...
This part of ISO 4548 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and cold temperatures and to determine their burst pressure and the failure mode. It...
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...
003310-000000-000000
5.1 Appreciable amounts of sediment in a residual fuel oil can cause fouling of facilities for handling, and give problems in burner mechanisms. Sediment can accumulate in storage tanks, on filter screens, or on burner parts, resulting in obstruction of the flow of oil from the...
This part of ISO 4548 specifies a method of testing the constructional integrity of full-flow lubricating oil filters to withstand engine vibrations. This test is intended for application to spin-on type filters and detachable filters with disposable elements with a...
1.1 The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method is commonly...
5.1 This test method is intended for use in analytical laboratories including on-site in-service oil analysis laboratories. Periodic sampling and analysis of lubricants have long been used as a means to determine overall machinery health. Atomic emission spectroscopy (AES) is often employed...