ISO 4548-13

Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 13: Static burst pressure test for composite filter housings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2013
Status: active
Page Count: 12
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 4548 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and cold temperatures and to determine their burst pressure and the failure mode.

It applies to all oil filters, for example spin-on ones and filters made of temperature sensitive materials.

It applies to new filters and filters returned from endurance tests.

Document History

August 1, 2023
Methods of test for full-flow lubricating oil filters for internal combustion engines — Part 13: Static burst pressure test for composite filter housings
This document specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and low...
ISO 4548-13
September 1, 2013
Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 13: Static burst pressure test for composite filter housings
This part of ISO 4548 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and...

References

Advertisement