ISO 4548-1

Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 1: Differential Pressure/Flow Characteristics

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 1997
Status: active
Page Count: 14
ICS Code (Internal combustion engines): 27.020
scope:

This part of IS0 4548 specifies tests for determining the differential pressure/flow characteristics of full-flow lubricating oil filters for internal combustion engines.

Tests are specified with oils at two viscosities, one to assess the performance of a filter with a cold oil and the other to assess its performance with an oil at a typical operating temperature.

Document History

ISO 4548-1
September 15, 1997
Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 1: Differential Pressure/Flow Characteristics
This part of IS0 4548 specifies tests for determining the differential pressure/flow characteristics of full-flow lubricating oil filters for internal combustion engines. Tests are specified with...
January 1, 1982
Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 1: Pressure Drop/Flow Characteristics; (Corrigendum 1-1990)
A description is not available for this item.

References

Advertisement