ISO 4548-9

Methods of test for full-flow lubricating oil filters for internal combustion engines — Part 9: Inlet and outlet anti-drain valve tests

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2008
Status: active
Page Count: 13
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 4548 specifies methods of measuring the effectiveness of either inlet or outlet anti-drain valves if fitted to a full-flow lubricating oil filter of the "spin-on" or "easy change" type, for internal combustion engines.

Document History

ISO 4548-9
February 1, 2008
Methods of test for full-flow lubricating oil filters for internal combustion engines — Part 9: Inlet and outlet anti-drain valve tests
This part of ISO 4548 specifies methods of measuring the effectiveness of either inlet or outlet anti-drain valves if fitted to a full-flow lubricating oil filter of the "spin-on" or "easy change"...
July 1, 1995
Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 9: Inlet and Outlet Anti-Drain Valve Tests First Edition;
A description is not available for this item.

References

Advertisement