1.1 This practice specifically addresses the criteria for determining the suitability of gravity sewers for secondary uses such as the installation of optical fiber systems. 1.1.1 This practice applies to the process of selecting gravity sewers that are appropriate for...
This SAE Aerospace Information Report (AIR5271) covers the basic attributes of a second-generation robust, reliable high-density fiber optic interconnect system for aerospace applications. The intent is to take advantage of recent commercial developments in materials, components and...
5.1 This is intended to outline O&M issues that require discussion and mutual agreement by both the optical fiber cable owner and sewer pipeline operator. The purpose is developing sufficient written procedures and practices to allow optical fiber systems to coexist as a...
1.1 This practice specifically addresses the criteria for determining the suitability of gravity sewers for secondary uses such as the installation of optical fiber systems. 1.1.1 This practice applies to the process of selecting gravity sewers that are appropriate for...
1.1 This practice specifically addresses the means and methods for the use of distributed optical fiber sensors for monitoring ground movements during tunnel and utility construction and its impact on existing utilities. 1.2 This practice applies to the process of selecting suitable...
This standard covers an all-dielectric fiber optic (WRAP) cable designed to be helically wrapped around a conductor or other messenger on overhead power facilities. This covers the mechanical, electrical, and optical performance; installation guidelines; acceptance criteria;...
General Overview This Standard covers optical fiber communications cables intended for installation in underground sewers, specifically storm and sanitary sewers. Materials, construction, and performance requirements are included in this Standard, together with applicable test...
This detail specification defines fiber optic fusion splicers acceptable for the installation and repair of a wide range of optical fibers and cables with virtually no insertion loss in hazardous environments (potentially flammable or explosive atmospheres, Type I),...
This detail specification defines fiber optic fusion splicers acceptable for the installation and repair of a wide range of optical fibers and cables with virtually no insertion loss, particularly in aerospace applications, but not in flammable or explosive atmospheres...
This Standard applies to multiple-conductor control and instrumentation cables (including thermocouple cables and thermocouple extension cables) having a voltage rating not exceeding 1000 V and intended for installation in accordance with CSA C22.1, Canadian Electrical Code, Part I. Note:...
Products Indoor-outdoor cables covered by this Standard are generally derived from outdoor cable designs having the thermal and mechanical robustness that makes them suitable for use in the Outside Plant. Material changes are made, as required, to allow the designs to meet their intended fire...
General This Standard covers optical fiber communications cables intended for use in outdoor and indoor/outdoor optical fiber drop applications. Materials, construction, and performance requirements are included in this Standard, together with applicable test procedures....
This standard covers the construction, mechanical, electrical, and optical performance, installation guidelines, acceptance criteria, test requirements, environmental considerations, and accessories for a nonmetallic, all-dielectric self-supporting (ADSS) fiber optic cable. The...
Scope. Part 1 of this standard practice provides detailed design requirements for platforms that use cable harnesses as the means to transport data through optical fiber among communication network and end user equipment.