This standard provides requirements, directions, and methods for qualifying fiber optic cables, connections, and optical fiber splices for use in safety systems of nuclear power generating stations. Cables, connections, optical fibers, and...
This design criteria standard provides design requirements for digital fiber optic systems having data transmission rates not greater than 500 megabits per second (Mbps) installed aboard Navy surface ships and submarines. The proper application of component specifications and other...
This part of IEC 62007 describes the measuring methods applicable to the semiconductor optoelectronic devices to be used in the field of fibre optic digital communication systems and subsystems. All optical fibres and cables that are defined in IEC 60793 series, IEC 60794...
This specification covers the requirements for the preservation, packing, and container marking of all types of electrical and fiber optic connectors (including interconnectors, splices, couplers, splitters, mixers, and associated accessories) which are primarily in FSC's 5935, 6005,...
This standard specifies the characteristics of receptacle sub-assemblies for single channel fibre optic receptacle connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of...
This standard specifies the characteristics of plug sub-assemblies for single channel fibre optic plug connectors for aerospace series single core optical cable in accordance with EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of tests and...
This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screwlocking as well as adaptors. The connectors are suitable to connect two optic fibres and two electrical wires...
This sectional specification covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features a push-pull coupling mechanism and cylindrical butting ferrules. The optical...
This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 61314-1, Fibre optic interconnecting devices and passive components - Fibre optic fanouts - Part 1: Generic specification. It includes: - a blank worksheet with instructions...
This part of 62148 covers the physical interface specifications for the SC 1x9 fibre optic module family.
This part of IEC 62149 provides references, definitions and rules for creating active fibre optic device performance standards, as well as related information pertinent to the subject. Subsequent parts of IEC 62149 are sequentially numbered and contain performance criteria for specific...
This part of IEC 62148 aims to assure interchangeability in physical interfaces between fibre optic active components and devices supplied by different manufacturers, but does not guarantee operation between such devices. This interface standard defines physical interfaces only and no...
This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 10-pin fibre optic transceiver module family. The intend of this standard is to adequately specify the physical requirements of an optical transceiver that will enable machanical...
This part of IEC 61076 covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable or non-rewirable (for both...
This International Standard covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable or non- rewirable (for both...
This part of IEC 61076 covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable or non-rewirable (for both...
4.1 Ionizing environments will affect the performance of optical fibers/cables being used to transmit spectroscopic information from a remote location. Determination of the type and magnitude of the spectral variations or interferences produced by the ionizing radiation in the...
Lists the test and inspection requirements,togethe
4.1 Ionizing environments will affect the performance of optical fibers/cables being used to transmit spectroscopic information from a remote location. Determination of the type and magnitude of the spectral variations or interferences produced by the ionizing radiation in the...
IEC 61076-2-107:2010 describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw-locking as well as adaptors. The connectors are suitable to connect two optic fibres and two electrical wires...