QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-22520 Crimping Tools, Wire Termination, General Specification for This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion...
This Recommendation specifies the requirements and test procedures for termination modules with contacts for test ports or SPDs (see clause 3.2.15) used for symmetric pair conductors subjected to overvoltages and overcurrents. Note, other Recommendations exist, such as [ITU-T K.12] and...
This document, which is a Technical Report, provides information on cable shrinkage characterisation of optical fibre cables that consist of standard glass optical fibres for telecommunication application. The characterisation is directed to the effects of cable shrinkage or cable...
1.1 General Part 001 of EN 4533 examines the termination of optical fibre cables used in aerospace applications. Termination is the act of installing an optical terminus onto the end of a buffered fibre or fibre optic cable. It encompasses several sequential procedures...
Soldering of SMT components is performed, in general, at a relatively low soldering temperature (215°C). Thus, the reflow characteristics of the finish must be carefully considered. In addition, the solder joint itself is less forgiving to marginal conditions which may exist relative to solder...
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter board modules, and fixed...
IMPORTANT NOTICE: In any intended vehicle application, if the products covered by this specification are, or may be, subjected to conditions beyond those described in this document, they must pass special tests simulating the actual conditions to be encountered before they can be considered...
The purpose of this TSB is to provide generic guidelines for users and consumers of "industry standard" optical connectors as defined by the TIA-604-XXX series of Fiber Optic Intermateability Connector Interface Standards (FOCIS) documents. This document is meant to supply guidance to...
This Technical Report provides information on cable shrinkage characterisation of optical fibre cables that consist of standard glass optical fibres for telecommunication application. The characterisation is directed to the effects of cable shrinkage or cable element shrinkage on the...
This report provides insight and guidance on the need for a device that will electrically terminate synchronous digital data circuits at the network interface. The termination characteristics described will provide an electrical termination required for proper network operation, and...
Introduction Intent This procedure provides guidelines for acceptable optical fiber endface appearance and defines the techniques that are commonly employed to obtain such appearance. This procedure is intended to promote uniformity in fiber end preparation quality for testing...
Requirements for unfilled enclosures in which cores of cables terminate within the enclosures and are connected to terminals therein. The enclosures are intended for the termination of impregnated paper insulated solid type lead or aluminium sheathed cables having copper or aluminium...
GENERAL This handbook describes the ET200 Tuning Unit, End Termination Unit and Surge Protected End Termination Unit Test Rig, consisting of the Oscillator Module, Power Amplifier, Test Module and Track Load Module used for setting-up and testing ET200 Tuning Units, End...