This document specifies commonly used quantities regarding image performance in confocal laser scanning microscopy used for imaging of fluorescent biological specimens. This document applies only to confocal single point scanners using single photon excitation.
This European Standard specifies two methods for determining the fibre contamination of mineral insultaing oil used in electrotechnical equipment, based on filtering a sample of oil and examining and counting the number of fibres on the surface of the filter using an optical...
This document specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range (400 nm to 760 nm).