ISO 8255-1
Microscopes - Cover glasses - Part 1: Dimensional tolerances, thickness and optical properties
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Optical equipment): | 37.020 |
scope:
This document specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range (400 nm to 760 nm).
Document History
ISO 8255-1
June 1, 2017
Microscopes - Cover glasses - Part 1: Dimensional tolerances, thickness and optical properties
This document specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range (400...
April 15, 2011
Microscopes — Cover glasses — Part 1: Dimensional tolerances, thickness and optical properties
This part of ISO 8255 specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral...
January 1, 1986
Optics and Optical Instruments - Microscopes - Cover Glasses - Part 1: Dimensional Tolerances, Thickness and Optical Properties First Edition
A description is not available for this item.