ISO 8255-1

Microscopes — Cover glasses — Part 1: Dimensional tolerances, thickness and optical properties

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2011
Status: inactive
Page Count: 12
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 8255 specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range (400 nm to 760 nm).

Document History

June 1, 2017
Microscopes - Cover glasses - Part 1: Dimensional tolerances, thickness and optical properties
This document specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range (400...
ISO 8255-1
April 15, 2011
Microscopes — Cover glasses — Part 1: Dimensional tolerances, thickness and optical properties
This part of ISO 8255 specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral...
January 1, 1986
Optics and Optical Instruments - Microscopes - Cover Glasses - Part 1: Dimensional Tolerances, Thickness and Optical Properties First Edition
A description is not available for this item.

References

Advertisement