JSA - JIS K 2400

Microscopes - Immersion liquids for light microscopy

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2010
Status: active
Page Count: 14
ICS Code (Optical equipment): 37.020
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
scope:

This Standard specifies the immersion liquids used for the light mIcroscopy. The immersion liquids are classified according to their fields of application, and requirements and measuring methods corresponding to each type are specified.

This Standard further specifies the designation for immersion liquid, product information marked on the container and information provided by the technical data sheet.

NOTE: The International Standard corresponding to this Standard is as follows.

ISO 8036 : 2006 Optics and photonics - Microscopes - Immersion liquids for light microscopy (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS K 2400
January 20, 2010
Microscopes - Immersion liquids for light microscopy
This Standard specifies the immersion liquids used for the light mIcroscopy. The immersion liquids are classified according to their fields of application, and requirements and measuring methods...
March 1, 1988
Immersion Oil for Microscope
A description is not available for this item.

References

Advertisement