This document specifies the interface geometry between valves and pump adapters as well as flow rate performance, pressure, marking and labelling for air pumps for inflatable consumer articles (see definition in 3.1). This document does not apply to: - valves of personal flotation...
This document specifies the valve side interface geometry between valves and pump adapters as well as strength requirements of valves and valve adapters for inflatable consumer articles. This document does not apply for - valves of personal flotation devices according to EN ISO...
bibThis document specifies requirements for two types, seven classes and three grades of wire- or textilereinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all grades and sizes have the same maximum working pressure. Such hoses are suitable for the delivery...
ISO 28017:2018 specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all grades and sizes have the same maximum working pressure. Such hoses are suitable for the delivery or...
This document specifies requirements for two types, seven classes and three grades of wire- or textilereinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all grades and sizes have the same maximum working pressure. Such hoses are suitable for the delivery or...