4.1 Although some CM is used in the pharmaceutical industry (for example, purified water production), and some processes are inherently continuous individual unit operations (such as dry granulation and compression), these operations are generally operated in isolation and do not deliver the...
This European Standard applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the biotechnological industries. It specifies the classification, manufacturing and testing of as well as the...
This final draft European Standard applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the biotechnological industries. It specifies the classification, manufacturing and testing of as well...
Series 1 for potable water, foodstuffs and pharmaceuticals and Series 2 for chemicals (including water up to 100°C); materials, dimensions, pressure ratings, physical characteristics and test methods.
This part of ISO 14617 specifies graphical symbols for valves and dampers in diagrams, including symbols for general-purpose valves, those used in fluid power systems and hygienic valves used in the food and pharmaceutical industries.
This specification covers the pipe materials and dimensions for producing non-reinforced extruded tee connections manufactured by mechanical forming processes. The term "extruded tee connection" applies to butt-weld or socket-weld connections. The non-reinforced extruded pipe tee connection is an...
This final draft European Standard applies to type D and type SD hose assemblies with hoses made of elastomers and bonded plastics for the transport of gaseous, vaporous, liquid or powdery substances in the pharmaceutical and the biotechnological industries. It specifies the classification,...
Diese Norm gilt für Schlaucharmaturen aus nichtrostendem Stahl in Verbindung mit Schläuchen aus Elastomeren mit und ohne Kunststoffinnenschic
This specification covers the pipe materials and dimensions for producing non-reinforced extruded tee connections manufactured by mechanical forming processes. The term "extruded tee connection" applies to butt-weld or socket-weld connections. The non-reinforced extruded pipe tee connection is an...
1.1 This specification covers grades of seamless, welded, and heavily cold worked welded austenitic and ferritic/austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as a...
This specification covers the pipe materials and dimensions for producing non-reinforced extruded tee connections manufactured by mechanical forming processes. The term "extruded tee connection" applies to butt-weld or socket-weld connections. The non-reinforced extruded pipe tee connection is an...
Diese Norm gilt für die Maße, Ausführung und Werkstoffe von Klemmverbindungen mit O-Ring zum Stumpfschweißen an Rohren mit Abmessungen nach DIN 11866. Die Klemmverbindungen sind nur bei Verwendung geeigneter Klammern für folgende zulässige Drücke ausgelegt: - Rohraußendurchmesser
1.1 This specification covers grades of seamless and welded austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as a supplementary requirement. 1.2 This specification covers...
1.1 This specification covers grades of seamless and welded austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as a supplementary requirement. 1.2 This specification covers...
1.1 This specification covers grades of seamless and welded austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as a supplementary requirement. 1.2 This specification covers...
This part of ISO 14617 specifies graphical symbols for valves and dampers in diagrams, including symbols for general-purpose valves, those used in fluid power systems and hygienic valves used in the food and pharmaceutical industries. For the fundamental rules of creation and application of...