This part of IEC 60335 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such...
This part of IEC 60335 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such...
This part of IEC 60034 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to protect them against serious damage due to thermal overloads. It applies...
This part of IEC 60034 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to protect them against serious damage due to thermal overloads. It applies...
This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances that are within the scope of this standard...
This clause of Part 1 is completely replaced by the following: This part of IEC 60669 applies to electronic control devices, a general term to cover electronic switches, home and building electronic systems (HBES) / building automation and control systems (BACS) switches and electronic...
This International Standard deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated...
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the...
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the...
This part of IEC 60335 deals with the safety of the following appliances, their rated voltage being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V DC for appliances when battery operated: - refrigerating appliances for household and similar use; -...
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor), used for...
This part of IEC 60794 is a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance can be used wherever a rapid or multiple deployment is relevant...
This document specifies electromagnetic compatibility (EMC) requirements for power conversion equipment (PCE) (e.g. DC to DC, DC to AC and AC to DC) for use in photovoltaic (PV) power systems with or without DC-coupled electrical energy storage devices. The PCE covered by this document can be...
This document provides an off-line measurement method of the partial discharge inception and extinction voltage on winding insulation under repetitive impulse voltage. This document is relevant to rotating machines supplied by a voltage source converter.
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding and plasma cutting. This...
IEC 61162-1:2016 supports the transfer of data between various equipment. This document specifies more equipment Talker IDs, amends existing sentences and introduce new sentences to facilitate more functionality between equipment.