This commercial item description covers the requirements for chock picks which are used to remove rock anchors from the rock.
This method, applicable to uncoated and coated papers, is designed to measure the surface strength of paper or its resistance to picking. It is not applicable to loosely felted papers such as blotters or roofing felts, nor to papers containing materials that soften with heat such as waxes or...
This standard was developed to provide manufacturers and OEM users of pick-ups with necessary information to obtain interchangeability of pick-ups with ½ inch (12.7 mm) mounting
ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers, including the combination of pick-up balers with wrappers, independent of the shape or...
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers, including the combination of pick-up balers with wrappers, independent of the...
Rules for the presentation of important characteristics for electromechanical shock and vibration pick-ups. Intended as a guide to manufacturers for indicating characteristics of their pick-ups, and as a help to users in selection of pick-ups or in the preparation of...
This European Standard specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam concentrate or additives and defines their requirements and test procedures....