The standard specifies the characteristics of close tolerance headed shear pins in steel, cadmium plated, for use in aerospace at temperatures below 235 oC. These shear pins are intended for use as a connecting part in conjunction with collars EN 2365 and split pins EN 2367.
Characteristics of collars for use in conjunction with shear-pins and split pins. To be read in conjunction with BS EN 2364:1989,BS EN 2367:1990
The standard specifies the characteristics of aluminium alloy collars for use in aerospace applications, in conjunction with shear pins EN 2364 and split pin EN 2367.
This standard specifies the characteristics of headless shoulder pins in NI-P100HT for aerospace applications.
Characteristics of cadmium plated steel pins, for use at temperatures below 235°C.
Characteristics of pins passivated, for use in aerospace applications at a maximum temperature of 600°C.
This European Standard describes the compilation of the component system the spring clip pin family for use in fuselage interior equipment and in non-structural or secondary structural area for aerospace applications.
This standard specified a method of checking that the entry of an oversize test pin is excluded in a female contact of the restricted entry type. It shall be used together with ISO 2100-100
This standard specifies the characteristics, qualification and acceptance requirements for quick release pins, single and double acting for aerospace applications. It is applicable whenever referenced.
Field of application Safety pins to this Standard shall be used for locking standard and drawing parts in aerospace constructions.
This standard specifies the characteristics of headless shoulder pins in NI-P100HT for aerospace applications. NOTE Installation holes EN 3368
This standard provides particulars of hole sizes and associated fitting conditions to suit locating pins EN 3150 and EN 3151 series.
This European Standard describes the compilation of the component system the spring clamp pin family for use in the fuselage interior equipment and in the not structural or secondary structural area for aerospace applications.
The standard specifies the characteristics of steel EN 2573 split pins passivated, for use in aerospace applications at a miximum temperature of 600 oC.