1.1 These test methods cover the apparatus and procedures for detecting pinholes and holidays in coatings used to protect pipelines. 1.2 Method A is designed to detect pinholes and holidays in thin-film coatings from 0.025?mm to 0.254 mm (1?mils to 10?mils) in thickness using ordinary tap...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air...
This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be produced by an established...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air...
1.1 This specification covers polyethylene socket-type fittings for use with outside diameter-controlled polyethylene pipe as specified by Specifications D3035 and D2513. Requirements for materials, workmanship, dimensions, and pressure performance are included. Where applicable in this...
This Standard Practice covers the performance and design requirements of gray-iron or ductile-iron tapping sleeves used in water and sewage systems. Tapping sleeves are used with tapping valves to permit connection to an existing main without interruption of service....
This document specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flowrate of the fluid flowing in the conduit. This document also provides background information for...
This document specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flowrate of the fluid flowing in the conduit. This document also provides background information for...
This standard describes fabricated steel and stainless-steel tapping sleeves used to provide outlets and branches on existing pipe with or without interruption of service. They are intended for pipe sizes 4 in. (100 mm) through 48 in. (1,200 mm) with branch outlets through 36...
This document specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flowrate of the fluid flowing in the conduit. This document also provides background information for...
This document specifies the requirements and test methods applicable to factory applied extruded polyethylene coatings for the external corrosion protection of ductile iron pipes according to EN 545, EN 598 and EN 969 for use at operating temperatures up to 50 °C. This document is not applicable to...
This standard describes reduced-wall, resilient-seated gate valves with non-rising stems (NRS) and outside screw-and-yoke (OS&Y) rising stems, including tapping gate valves, for water supply service having a temperature range of 33° to 125°F (0.6° to 52°C). Velocity. These valves are...
This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be produced by an established...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air...
An introduction to managing threats to pipeline safety and operations, this new book examines all the types of threats - from illegal tapping to corrosion, cracking, accidental third-party damage, geotechnical hazards and defective construction - and explains the methods and practices used...
This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, spherical to national pipe tap (ANPT) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The spherical 37° flared tube fitting end is physically...