loading
ISO 21866-1 - Plain bearings — Automotive engine bearing test rig using actual connecting rods — Part 1: Test rig
October 1, 2020 - ISO

This document specifies the requirements for an engine bearing test rig that uses an actual connecting rod to determine plain bearing performance in automotive engines, evaluating fundamental bearing properties such as seizure resistance, wear resistance, fatigue...

QPL-8948 - Bearing, Plain, Rod End, TFE Lined, Self-Aligning
April 12, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-B-8948 Bearing, Plain, Rod End, TFE Lined, Self-Aligning This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a...

BS EN 2498 - Rod Ends, Adjustable Self-Aligning Plain Bearing, with Self- Lubricating Liner and Threaded Shank. Dimensions and Loads
December 31, 1990 - BSI

Characteristics of adjustable rod ends intended for use with flight control rods in a temperature range of -55°C to +150°C.

DS/EN 4198 - Aerospace series - Rod-ends, adjustable self-aligning plain bearing with self-lubricating liner and threaded shank in corrosion resisting steel - Dimensions and loads
June 23, 2006 - DS

This standard specifies the characteristics of adjustable rod-ends consisting of: a self-aligning ball bearing with self-lubricating liner, EN 2501, a rod-end with threaded shank consisting of: a circumferential groove to identity location, an optional longitudinal groove for locking...

DIN 31693 - Pedestal plain bearings; side flange bearing
September 1, 1990 - DIN
A description is not available for this item.
DIN 38 - Plain bearings; bearing metal lining for thick-walled multilayer plain bearings
December 1, 1983 - DIN
A description is not available for this item.
ASD-STAN PREN 2755 - Aerospace series — Bearing, spherical, plain in corrosion resisting steel with selflubricating liner — Elevated load at ambient temperature — Technical specification
November 1, 2019 - ASD-STAN

This European standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for spherical plain bearing in corrosion resisting steel, with self-lubricating liner, for elevated loads at ambient temperature intended for use in...

DSF/FPREN 2755 - Aerospace series – Bearing, spherical, plain in corrosion resisting steel with self-lubricating liner – Elevated load at ambient temperature – Technical specification
DS

This European standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for spherical plain bearing in corrosion resisting steel, with self-lubricating liner, for elevated loads at ambient temperature intended for use in...

AS21230A - BEARING, PLAIN, SELF-ALIGNING, GROOVED OUTER RING PTFE LINED, WIDE
February 2, 2012 - SAE International
A description is not available for this item.
AS21232A - BEARING, PLAIN, SELF-ALIGNING, GROOVE OUTER RING, PTFE LINED, NARROW
February 2, 2012 - SAE International
A description is not available for this item.
DS/EN 6046 - Aerospace series – Bearing, spherical, plain, in corrosion resisting steel – Narrow series – Dimensions and loads – Inch series
March 30, 2020 - DS

This European standard specifies the characteristics of inch based spherical plain bearing, metal to metal, in corrosion resisting steel, narrow series. They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms. They shall be used in the...

AS21230 - BEARING, PLAIN, SELF-ALIGNING, GROOVED OUTER RING TFE LINED, WIDE
July 1, 1998 - SAE International
A description is not available for this item.
AS21232 - BEARING, PLAIN, SELF-ALIGNING, GROOVE OUTER RING, TFE LINED, NARROW
July 1, 1998 - SAE International
A description is not available for this item.
MS 21242 - BEARING, PLAIN, ROD END, SELF-ALIGNING, TFE LINED, EXTERNALLY THREADED
July 19, 1989 - NPFC
A description is not available for this item.
MS 21230 - BEARING, PLAIN, SELF-ALIGNING, GROOVED OUTER RING, TFE LINED, WIDE
NPFC
A description is not available for this item.
MS 21232 - BEARING, PLAIN, SELF-ALIGNING, GROOVED OUTER RING, TFE LINED, NARROW
NPFC
A description is not available for this item.
Advertisement