ISO 21866-1
Plain bearings — Automotive engine bearing test rig using actual connecting rods — Part 1: Test rig
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies the requirements for an engine bearing test rig that uses an actual connecting rod to determine plain bearing performance in automotive engines, evaluating fundamental bearing properties such as seizure resistance, wear resistance, fatigue resistance and resistance to the impact of foreign material.
Document History
ISO 21866-1
October 1, 2020
Plain bearings — Automotive engine bearing test rig using actual connecting rods — Part 1: Test rig
This document specifies the requirements for an engine bearing test rig that uses an actual connecting rod to determine plain bearing performance in automotive engines, evaluating fundamental bearing...