ISO 6281

Plain bearings — Testing under conditions of hydrodynamic and mixed lubrication in test rigs

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 22
ICS Code (Plain bearings): 21.100.10
scope:

This document defines requirements for the testing of lubricated plain journal bearings in test rigs, running under conditions of hydrodynamic or mixed lubrication, during bearing and/or material development. It deals with both static and dynamic loading in solid and multi-layer journal bearings. It is not applicable to the testing of dynamic characteristics of lubricant film in journal bearings applied in calculation of vibration and stability of turbo-rotors.

NOTE It is intended that further details of test procedures be established when carrying out testing based on this document.

Document History

ISO 6281
February 1, 2020
Plain bearings — Testing under conditions of hydrodynamic and mixed lubrication in test rigs
This document defines requirements for the testing of lubricated plain journal bearings in test rigs, running under conditions of hydrodynamic or mixed lubrication, during bearing and/or material...
June 15, 2007
Plain bearings - Testing under conditions of hydrodynamic and mixed lubrication in test rigs
A description is not available for this item.

References

Advertisement