This document specifies requirements to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This document is applicable to plastic containers for parenterals having one or more chambers and having a total nominal...
This document specifies requirements to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This document is applicable to plastic containers for parenterals having one or more chambers and having a total nominal...
1.1 This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4 to 6-gal (15 to 23-L) plastic open-head containers (buckets). It is not the intent of this specification to include any other labeling requirements, such as...
This specification covers nationally recognized requirements for the cautionary information to be placed on the label of 4 to 6-gal (15 to 23-L) plastic open-head containers (buckets). It is not the intent of this specification to include any other labeling requirements, such as those...
This European Standard specifies the dimensions of the 38 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen (0,7 bar max.). This finish is designed to take a tamper evident...
This European Standard specifies the dimensions of the 38 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen (0,7 bar max.). This finish is designed to take a tamper evident...
This European Standard specifies the design and dimensions of the screw PET finish BVS 30H60 for the closure of wines with CO2 content below 1,2 grams per litre. This finish is designed to take an aluminium tamper-evident closure with extended skirt which is reformed during application or a screw...
This document specifies the dimension nomenclature for plastic finishes.
This European Standard specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish 29/25 (12,6). This finish can be used for aseptic filling and filling with nitrogen charge (internal...
This European Standard specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with nitrogen charge (internal overpressure inferior to 1 bar max). The dimension...
This European Standard specifies the dimension nomenclature for plastic finishes.