This commercial item description (CID) covers taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, break-off tools, extracting tools and thread repair kits.
1.1 This test method covers the determination of gross leaks in flexible packaging containing a headspace gas. Test sensitivity is limited to 1 × 10−5 atm cm3/s (1 × 10 −6 Pa m3/s) or even less sensitive as indicated in a recent interlaboratory test (reported in Section 12). 1.2 Small leaks may not...
This test method establishes a standard procedure for using plug gages to evaluate dimensional conformance of lined inside diameters of bearings. Bearings covered by this test method include sleeve bearings and lined bore spherical bearings. Note that this method gives no indication...
This test method is not recommended for the acceptance testing of commercial shipments of wool top, card sliver, or scoured wool since the referee method, Test Method D 2130 , is recommended for that purpose. Although this test method is not recommended for acceptance testing, it is useful for fast...
This Standard establishes final inspection gage sizes for wrench openings, and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, but only those most commonly manufactured.
1.1 This test method covers the determination of gross leaks in flexible packaging containing a headspace gas. Test sensitivity is limited to 1 × 10−5 atm cm3/s (1 × 10−6 Pa m3/s) or even less sensitive as indicated in a recent interlaboratory test (reported in Section 12). 1.2 Small leaks may not...
1.1 This test method covers the determination of gross leaks in flexible packaging containing a headspace gas. Test sensitivity is limited to 1 × 10−5 atm cm3/s (1 × 10−6 Pa m3/s) or even less sensitive as indicated in a recent interlaboratory test (reported in Section 12). 1.2 Small leaks may not...
1.1 This practice establishes general human engineering design criteria for marine vessels, and systems, subsystems, and equipment contained therein. It provides a useful tool for the designer to incorporate human capabilities into a design. 1.2 The purpose of this practice is to present human...
This standard covers specifications for all sizes of Edison- type screw-shell lamp bases, both as separate bases and also in their final form as mounted on finished lamps, and for the corresponding sizes of screw-shell lampholders. Also included are the necessary gages used to check the...
1. Scope 1.1 These test methods cover procedures for the operation of several instruments measuring various properties of cotton fibers; specifically micronaire, color, trash content, length, length uniformity, strength, and fiber elongation. These instruments are connected through a computer...
1.1 This practice establishes general human engineering design criteria for marine vessels, and systems, subsystems, and equipment contained therein. It provides a useful tool for the designer to incorporate human capabilities into a design. 1.2 The purpose of this practice is to present human...
1.1 These test methods cover procedures for the operation of several instruments measuring various properties of cotton fibers; specifically micronaire, color, trash content, length, length uniformity, strength, and fiber elongation. These instruments are connected through a computer communications...