loading
PCMCIA PLUG AND PLAY - PCMCIA PLUG AND PLAY SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
AS59158A - Tools, Inserting and Extracting Helical Coil Wire Screw Thread Inserts Inch and Spark Plug Sizes
August 3, 2020 - SAE International

This SAE Aerospace Standard (AS) describes taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, tang break-off tools, extracting tools and thread repair kits.

MIL-STD-114 - GAGES, PLUG, THREAD, GO CLASS X FOR UNIFIED THREAD
NPFC
A description is not available for this item.
MIL-STD-115 - GAGES,PLUG,THREAD HI (NOT GO)FOR UNIFIED/THREADS
NPFC
A description is not available for this item.
MIL-G-45654 - GAGES,PLUG AND RING,THREADED
NPFC
A description is not available for this item.
GM AIR_GAGE - Air Pressure Gages
September 1, 2010 - GMNA
A description is not available for this item.
GGG-G-61 - GAGE, PLUG AND RING, PLAIN AND THREAD
NPFC
A description is not available for this item.
AS59158 - Tools, Inserting and Extracting Helical Coil Wire Screw Thread Inserts Inch and Spark Plug Sizes
January 14, 2013 - SAE International

This SAE Aerospace Standard (AS) describes taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, tang break-off tools, extracting tools and thread repair kits.

ASME B47.1 - Gage Blanks
January 1, 2007 - ASME

This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging diameter (c) involute and serrated spline plug and ring...

API BUTTRESS THREAD JOINT - Buttress Thread Joint Strength
November 7, 1969 - API
A description is not available for this item.
DIN GUIDE TO SCREW THREAD - INTERNATIONAL GUIDE TO SCREW THREADS
DIN
A description is not available for this item.
A-A-59158 - TOOLS FOR INSERTING AND EXTRACTING HELICAL COIL WIRE SCREW THREAD INSERTS
January 30, 1998 - NPFC

This commercial item description (CID) covers taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, break-off tools, extracting tools and thread repair kits.

ANSI C81.10 - Electric Lamp Bases and Holders - Screw-Shell Types
January 1, 1976 - NEMA

This standard covers specifications for all sizes of Edison- type screw-shell lamp bases, both as separate bases and also in their final form as mounted on finished lamps, and for the corresponding sizes of screw-shell lampholders. Also included are the necessary gages used to check the...

Advertisement