This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at atmospheric...
This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at atmospheric...
This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at atmospheric...
This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at atmospheric...
This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at atmospheric...
1.1 This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above ground, vertical installation and are capable of containing aggressive chemicals at...
1.1 This specification covers flat-bottom, upright, cylindrical tanks molded in one-piece seamless construction by rotational molding. The tanks are molded from polyethylene for above-ground, vertical installation and are capable of containing aggressive chemicals at...
This European Standard specifies requirements for materials, physical properties and performance for blow moulded and rotationally moulded polyethylene single tanks, with or without reinforcement, for the above ground storage of chemical liquids having a maximum specific...
This European Standard specifies requirements for materials, physical properties and performance for blow moulded and rotationally moulded polyethylene single tanks, with or without reinforcement, for the above ground storage of chemical liquids having a maximum specific...
Application: Blow moulding type for manufacturing technical parts with high impact strength also at low temperatures, e.g. tank-fuel.
Application: Injection and extrusion moulding type for manufacturing technical parts requiring good stiffness and high stress crack resistance e. g. cover - bow den cable.
!This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of anionically polymerized polyamide 6, with or without reinforcements, for above...
This practice covers a procedure for measuring the ultrasonic velocities in the outer wall of polyethylene storage tanks. The practice is intended for application to the outer surfaces of the wall of polyethylene tanks. An angle beam lateral longitudinal (LCR)...
This practice covers a procedure for measuring the ultrasonic velocities in the outer wall of polyethylene storage tanks. The practice is intended for application to the outer surfaces of the wall of polyethylene tanks. An angle beam lateral longitudinal (LCR)...
This practice covers a procedure for measuring the ultrasonic velocities in the outer wall of polyethylene storage tanks. The practice is intended for application to the outer surfaces of the wall of polyethylene tanks. An angle beam lateral longitudinal (LCR)...
This practice covers a procedure for measuring the ultrasonic velocities in the outer wall of polyethylene storage tanks. The practice is intended for application to the outer surfaces of the wall of polyethylene tanks. An angle beam lateral longitudinal (LCR)...
Application: Injection moulding type for manufacturing technical parts for fuel storage and handling systems, e.g. fuel tanks and filler pipes.
Material Description. This specification covers the properties of an adhesive type polyethylene for the manufacturing of multi-material parts, especially for applications in the fuel area. The polyethylene exhibits excellent longtime Environmental Stress Cracking Resistance (ESCR)....