This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
Gives the dimensions of connectors and gauges as well as the schedule for type tests.
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for type SG family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FS connector family.
This part of IEC 61754 defines the standard interface dimensions for type PN family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.
This specification covers a family of single way fibre optic connector sets.
This specification covers a family of single way fibre optic connector sets.
The minimum number of D.C. ground terminals to be allocated to each IEC 60603-2 connector.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 1754 defines the standard interface dimensions for the Type CF08 family of connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ω in microwave, telecommunication, wireless...
This part of IEC 61754 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.
IEC 61754-35: 2020 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.