CEI EN 61169-47
Radio-frequency connectors Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ohm cable networks (type F-Quick)
| Organization: | CEI |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick).
It describes the interface dimensions with gauging information, electrical and mechanical performance including the mandatory tests selected from IEC 61169-1:2013, applicable to all DS relating to type F-Quick connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.
NOTE This interface is typically used for indoor connections, which are easily disconnected and reconnected. The typical application is for F-type coaxial receiver leads or F-type coaxial patch cables. The interface may also be known as a Push-on connector. It is preferred to use the fixed (screwed) connectors type F according to IEC 61169-24:2009.
Document History