IEC 61169-24
Radio-frequency connectors – Part 24: Sectional specification – Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)
| Organization: | IEC |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F).
It describes the interface dimensions with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all DS relating to type F connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.
NOTE Millimetres are original dimensions. All undimensioned pictorial configurations are for reference purposes only.
Document History