loading
ANS 6.4.2 - Specification for Radiation Shielding Materials
January 1, 2006 - ANS

This standard sets forth physical and nuclear properties that shall be reported by the supplier as appropriate for a particular application in order to form the basis for the selection of radiation shielding materials.

JIS Z 4819 - Radiation Shielding Mats
November 20, 2015 - JSA
A description is not available for this item.
JIS Z 4817 - Radiation Shielding Lead Bricks
March 1, 1995 - JSA
A description is not available for this item.
BS 4513 - Specification for Lead Bricks for Radiation Shielding
October 31, 1969 - BSI

Specification with metric dimensions for two systems of interlocking lead bricks for building permanent or temporary shielding walls, including numbering system with illustrations, and schedule for ordering purposes.

ASTM C1831/C1831M-17(2022) - Standard Guide for Gamma Radiation Shielding Performance Testing
July 1, 2022 - ASTM International

1.1 This guide identifies appropriate test methods for determining the sufficiency of radiological shielding for hot cells and shielded enclosures. 1.2 After constructing or modifying radiological shielding, it is necessary to verify that shielding performance meets or...

ASTM C1831/C1831M - Standard Guide for Gamma Radiation Shielding Performance Testing
November 1, 2017 - ASTM

This guide identifies appropriate test methods for determining the sufficiency of radiological shielding for hot cells and shielded enclosures. After constructing or modifying radiological shielding, it is necessary to verify that shielding performance meets or exceeds...

ASTM C1831/C1831M-17 - Standard Guide for Gamma Radiation Shielding Performance Testing
November 1, 2017 - ASTM International

1.1 This guide identifies appropriate test methods for determining the sufficiency of radiological shielding for hot cells and shielded enclosures. 1.2 After constructing or modifying radiological shielding, it is necessary to verify that shielding performance meets or...

ASTM C637-14 - Standard Specification for Aggregates for Radiation-Shielding Concrete
June 1, 2014 - ASTM International

1.1 This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in...

ASTM C637-09 - Standard Specification for Aggregates for Radiation-Shielding Concrete
December 15, 2009 - ASTM International

1.1 This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in...

ASTM C637-98a - Standard Specification for Aggregates for Radiation-Shielding Concrete
May 10, 1998 - ASTM International

1.1 This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...

ASTM C637-98a(2003) - Standard Specification for Aggregates for Radiation-Shielding Concrete
May 10, 1998 - ASTM International

1.1 This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...

ASTM C637-20 - Standard Specification for Aggregates for Radiation-Shielding Concrete
January 1, 2020 - ASTM International

1.1 This specification covers special aggregates and/or high-density aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. 1.2 The values stated in SI units are to be regarded as standard. No other units...

BS 3909 - Specification for Ingot Lead for Radiation Shielding
July 12, 1965 - BSI

Three grades. Test sample selection, inspection and testing. Guidance on the use of each grade appended.

ASTM C637 - Standard Specification for Aggregates for Radiation-Shielding Concrete
January 1, 2020 - ASTM

This specification covers special aggregates and/or high-density aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. The values stated in SI units are to be regarded as standard. No other units of...

ANS 6.3.1 - program for testing radiation shields in light water reactors (LWR)
January 1, 1987 - ANS

This standard describes a test program to be used in evaluating biological radiation shielding in nuclear reactor facilities under normal operating conditions including anticipated operational occurrences. The program encompasses examining and testing to be performed before startup,...

ANS 6.4 - Nuclear Analysis and Design of Concrete Radiation Shielding for Nuclear Power Plants
January 1, 2006 - ANS

This standard contains methods and data needed to calculate the concrete thickness required for radiation shielding in nuclear power plants. Where possible, specific recommendations are made regarding radiation attenuation calculations, shielding design, and standards of...

NRC RG 3.9 - CONCRETE RADIATION SHIELDS
NRC/NUC
A description is not available for this item.
ANSI N101.6 - CONCRETE RADIATION SHIELDS
ANS
A description is not available for this item.
ASTM C638-92(2002) - Standard Descriptive Nonmenclature of Constituents of Aggregates for Radiation-Shielding Concrete
December 10, 2002 - ASTM International

1.1 This nomenclature is intended to give accurate descriptions of some common or important naturally occurring and synthetic constituents of aggregates for radiation-shielding concrete, that, at the same time, are not common or important constituents of concrete aggregates in general...

ASTM C638-92(1997) - Standard Descriptive Nonmenclature of Constituents of Aggregates for Radiation-Shielding Concrete
January 1, 1997 - ASTM International

1.1 This nomenclature is intended to give accurate descriptions of some common or important naturally occurring and synthetic constituents of aggregates for radiation-shielding concrete, that, at the same time, are not common or important constituents of concrete aggregates in general...

Advertisement