loading
IEC 61169-43 - Radio-frequency connectors – Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors
March 1, 2013 - IEC

This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for RBMA series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 12,4...

IEC 61169-42 - Radio-frequency connectors – Part 42: Sectional specification for CQN series quick lock RF coaxial connectors
January 1, 2013 - IEC

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for CQN series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 11...

CEI EN 61169-26 - Radio-frequency connectors Part 26: Sectional specification for TNCA series RF coaxial connectors
February 1, 2014 - CEI

This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for TNCA series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 18...

DS/EN 61169-26 - Radio-frequency connectors - Part 26: Sectional specification for TNCA series RF coaxial connectors
June 14, 2013 - DS

This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for TNCA series RF coaxial connectors, with characteristic impedance of 50 Ohms, with threaded coupling and operating frequency limit up to...

IEC 61169-26 - Radio-frequency connectors – Part 26: Sectional specification for TNCA series RF coaxial connectors
January 1, 2013 - IEC

This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for TNCA series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 18...

CEI EN 61169-39 - Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors
January 1, 2012 - CEI

La Norma fornisce informazioni e regole utili alla preparazione di specifiche di dettaglio per connettori per radiofrequenza a bloccaggio rapido tipo CQM, insieme con lo schema di specifica di dettaglio in bianco. La Norma fornisce inoltre un insieme di informazioni applicabili alle specifiche di...

CEI EN 61169-40 - Radio-frequency connectors Part 40: Sectional specification for 2.4 series RF connectors
January 1, 2012 - CEI

La Norma fornisce informazioni e regole utili alla preparazione di specifiche di dettaglio per connettori per radiofrequenza tipo 2.4, insieme con lo schema di specifica di dettaglio in bianco. La Norma fornisce inoltre un insieme di informazioni applicabili alle specifiche di dettaglio relative ai...

BS EN 61169-35 - Radio-frequency connectors Part 35: Sectional specification for 2,92 series RF connectors
September 30, 2011 - BSI
A description is not available for this item.
DS/EN 300 086 V2.1.2 - Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
September 20, 2016 - DS

The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz...

BS QC 222000 - Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 6,5 mm (0,256 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type TNC)
December 15, 1996 - BSI

Radio-frequency (RF) coaxial connectors used with flexible and semi-rigid RF cables. Dielectric filled interface for severe environmental exposure using a screw-coupling mechanism. These are commonly known as Type TNC.

CEI EN 61169-37 - Radio-frequency connectors Part 37: Sectional specification for STWX8 RF connectors
October 1, 2008 - CEI

La presente Norma fornisce informazioni e regole per la preparazione di Specifiche di dettaglio (DS) per connettori coassiali di tipo STWX8 R.F. con accoppiamento del tipo pressione/spinta auto bloccante. Tali tipi di connettori sono normalmente usati con cavi per radiofrequenze del tipo...

BS QC 221100 - Radio-frequency connectors - RF coaxial connectors with inner diameter of outer conductor 4,13 mm(0,163 in) with screwcoupling - Characteristic impedance 50 ohms (Type SMA)
January 15, 1997 - BSI

Radio-frequency (RF) coaxial connector patterns to be used with semi-rigid and flexible RF cables for microwave applications requiring high performance. These are commonly known as Type SMA.

DIN 47280-4 - RF-connectors for coaxial-cables with characteristic impedances between 50 and 75 Ω - Survey
September 1, 1969 - DIN
A description is not available for this item.
MS 91124 - WASHER, FLAT; PART OF RF COAXIAL CONNECTORS
NPFC
A description is not available for this item.
MS 90134 - GASKETS; PART OF RF COAXIAL CONNECTORS
NPFC
A description is not available for this item.
MS 90217 - WASHER, SPRING, PART OF RF COAXIAL CONNECTORS
NPFC
A description is not available for this item.
Advertisement