Reflecting hands-on experience of materials, equipment, tooling and processes used in the industry, this work provides up-to-date information on flat-rolled sheet metal products. It addresses the processing and forming of light-to-medium-gaug
This Standard specifies dimensional tolerances for flat-rolled steels (uncoated, metalliccoated or organic-coated), other than stainless, high alloy and quenched and tempered steels, as follows: (a) Wide slabs. (b) Plate and floorplate rolled on a reversing mill. (c) Hot-rolled...
1. SCOPE: The material defined by this standard is a water emulsifiable petroleum sulfonate used for drawing, forming and cleaning of cold rolled sheet metal and stainless. This material is to be used at Monroe Stamping Plant only on the wheel spider and the converter shell.
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...
This standard defines the requirements for variable thickness rolled blanks (VTRB) and tubes (VTRT) used in the manufacture of automotive steel parts. This material is produced from continuous cast hot or cold rolled coils/strip that will subsequently be cold rolled to specific...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot...