ASTM International - ASTM B36/B36M-08a

Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:

Copper Alloy
UNS No.
Previous
Trade Name
Nominal Composition
Copper, %Zinc, %
C21000Gilding, 95 %955
C22000Commerical Bronze, 90 %9010
C22600Jewerly Bronze, 87½ %87.512.5
C23000Red Brass, 85 %8515
C24000Low Brass, 80 %8020
C26000Cartridge Brass, 70 %7030
C26800Yellow Brass, 66 %6634
C27200…6337
C28000Muntz Metal, 60 %6040

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are... View More

Document History

October 1, 2023
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Type of Metal C21000 Gilding...
October 1, 2018
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2 Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
October 1, 2013
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2 Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
ASTM B36/B36M-08a
October 1, 2008
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
April 1, 2008
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
February 1, 2006
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper AlloyUNS No. PreviousTrade Name Nominal Composition Copper, % Zinc,...
April 10, 2001
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Nominal Composition Copper Alloy Previously Used Copper, % Zinc, % UNS...
April 10, 2001
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Nominal Composition Copper Alloy Previously Used Copper, % Zinc, % UNS...
Advertisement