ASTM International - ASTM B36/B36M-06
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:
| Copper AlloyUNS No. | PreviousTrade Name | Nominal Composition | |
| Copper, % | Zinc, % | ||
| C21000 | Gilding, 95 % | 95 | 5 |
| C22000 | Commerical Bronze, 90 % | 90 | 10 |
| C22600 | Jewerly Bronze, 871/2 % | 87.5 | 12.5 |
| C23000 | Red Brass, 85 % | 85 | 15 |
| C24000 | Low Brass, 80 % | 80 | 20 |
| C26000 | Cartridge Brass, 70 % | 70 | 30 |
| C26800 | Yellow Brass, 66 % | 66 | 34 |
| C27200 | 63 | 37 | |
| C28000 | Muntz Metal, 60 % | 60 | 40 |
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from two systems may results in nonconformance with the standard.
Document History