loading
QPL-25760 - GREASE, AIRCRAFT, BALL AND ROLLER BEARING, WIDE TEMPERATURE RANGE
NPFC
A description is not available for this item.
MS 19069 - WASHER, KEY, RETAINING, BALL AND ROLLER BEARING, LIGHT SERIES
NPFC
A description is not available for this item.
MS 19070 - WASHER, KEY RETAINING, BALL AND ROLLER BEARING, REGULAR SERIES
NPFC
A description is not available for this item.
ASTM A535-85 - Specification for Special-Quality Ball and Roller Bearing Steel (Withdrawn 1998)
January 1, 1985 - ASTM International

1.1 This specification covers special-quality steel billets for rolling or forging bars, tube rounds, rods, coils and tubes to be used in the manufacture of ball and roller bearings. 1.2 The values stated in inch-pound units are to be regarded as the standard.

NAS661 - BEARINGS, BALL AND ROLLER, ROD END, ANTIFRICTION, AIRFRAME
June 28, 2019 - AIA/NAS

Scope. This specification establishes the requirements for airframe, anti-friction self-aligning, ball and roller bearing, rod ends.

JIS G 4805 - High carbon chromium bearing steels
March 20, 2019 - JSA

This Standard specifies the requirement for high carbon chromium bearing steels (hereafter referred to as steels) used for roller bearings. NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 683-17 : 2014...

JIS L 5166 - Ball and roller bearing top rollers for ring spinning frames and for roving frames
March 20, 2005 - JSA
A description is not available for this item.
Designing with rolling bearings. Part 2: selection of single row angular contact ball, tapered roller and spherical roller bearings.
June 1, 1982 - ESDU

ESDU 81037 is the second of a group of three dealing with design considerations in rolling bearing selection. It will assist designers in those applications where a bearing arrangement consisting of a single row radial ball bearing or a single row cylindrical...

ASTM STP575 - Bearing Steels: The Rating of Nonmetallic Inclusion
June 1, 1975 - ASTM

Since nonmetallic inclusions are always present in steel, it is important to identify and classify the size and type of inclusion. ASTM has set up basic guidelines obtaining samples and rating the inclusion. Under microscopic examination, the size, distribution, number, and type of inclusions are...

GMSA EMS 9309912 - Silicon grease
June 1, 2011 - GMSA

1. SCOPE This specification covers a lithium soap and silicon oil grease to be used for lubrication of accelerator bearing control, shielded roller bearing ball and other parts in a range of -73 degrees C to 180 degrees C.

ABMA STD 20 - Radial Bearings of Ball, Cylindrical Roller and Spherical Roller Types - Metric Design
January 1, 2011 - ABMA

This standard includes: (a) basic plan for the boundary dimensions of metric radial ball and roller bearings; (b) general rules for extension of the basic plans; (c) dimensions and tolerances for snap ring groove and locating snap rings; (d) dimensions for radial ball bearings...

ASTM F2511-05(2022) - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
January 1, 2022 - ASTM International

This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100, and...

DEF STAN 81-32 - Packaging of Ball and Roller Bearings
September 4, 2015 - MODUK

This Standard specifies the requirements for the packaging of assembled open and shielded ball and roller bearings up to 20 kg mass and the component parts of such bearings supplied as spares or dismantled up to 2 kg mass to Military Levels P, N and J. The packaging specified in this...

Advertisement