This Technical Report provides guidance on the principles and requirements of structural design for the safety and serviceability of the structural connection between solar energy panels (thermal or photovoltaic) that are mounted on flat or pitched roofs. This Technical Report...
4.1 This test method details the calibration and testing procedures and necessary additional temperature instrumentation required in applying Test Method C1363 to measure the thermal transmittance of fenestration systems mounted vertically in the thermal chamber. 4.2 The thermal transmittance of a...
This specification covers a rigid wall, nonexpendable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels. Electrical continuity testing, water leakage and operational testing, performance testing, paint adhesion testing, packaging examination, thermal shock test,...
This specification covers a rigid wall, one-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels. Design and construction requirements of the expandable shelter shall conform to the requirements on the drawings, all subsidiary drawings and parts lists....
This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization (ISO) cargo container specification in the transport mode. Design and construction of the...
This specification covers engineering and design criteria for rigid wall relocatable structures (RWRSs) which shall be used for designing expandable and nonexpendable RWRSs. RWRSs shall be manufactured from recovered materials, wherein intimate contact of dissimilar materials shall not be allowed...
This document specifies a calculation procedure for the conversion of climatic data for energy calculations. The main element in this document is the calculation of solar irradiance on a surface with arbitrary orientation and tilt. A simple method for conversion of solar irradiance to...
This Standard applies to a) fenestration systems covered by AAMA/WDMA/CSA 101/I.S.2/A440, including i) vertically sliding windows; ii) horizontally sliding windows; iii) dual-action windows; iv) casement windows, both fixed and operable; v) projecting (awning/hopper) windows; vi) fixed windows;...
ISO 52010-1:2017 specifies a calculation procedure for the conversion of climatic data for energy calculations. The main element in ISO 52010-1:2017 is the calculation of solar irradiance on a surface with arbitrary orientation and tilt. A simple method for conversion of solar...
This document specifies a calculation procedure for the conversion of climatic data for energy calculations. The main element in this document is the calculation of solar irradiance on a surface with arbitrary orientation and tilt. A simple method for conversion of solar irradiance to...
Goss's Roofing Ready Reckoner provides cutting angle and lengths for traditional 'cut' roofs and design tables for timber sizing, based on BS5268 'Structural use of timber' and now including a comparison of timber sizes using Eurocode 5 'Design of Timber Structures'. Additional information...
This document specifies methods for the calculation of the thermal transmittance of windows and pedestrian doors consisting of glazed and/or opaque panels fitted in a frame, with and without shutters. This document allows for - different types of glazing (glass or plastic; single or multiple...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard covers the performance requirements for applied organic surface...