The SAE Standards for aluminum casting alloys cover a wide range of castings for general and special use, but do not include all the alloys in commercial use. Over the years, aluminum alloys have been identified by many numbering systems as shown in Table 1 . Presently,...
This SAE Recommended Practice provides uniform procedures and minimum performance requirements for fatigue testing ferrous and aluminum wheels intended for normal highway service on travel, camping, and boat and light utility trailers drawn by passenger cars, light trucks, and...
This SAE Recommended Practice describes a laboratory test procedure for measuring the composite loss factor and bending stiffness properties of a system consisting of a damping material bonded to a vibrating bar which is excited at the center. The bar could be a steel, aluminum,...
This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...
This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.
This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC...
This specification covers fluorescent magnetic particles in the form of a dry powder.
This SAE Standard for wrought aluminum alloys provides sources of chemical and mechanical property data for a considerable range of alloys with varying properties, structures, and applications.
This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.
This specification covers a low-alloy steel in the form of welding wire.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers an aircraft quality, low alloy steel in the form of heat-treated bars and forgings, and of forging stock.
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
This specification covers a procedure for revealing the macrostructure and microstructure of titanium alloys.
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).