This Recommendation provides guidelines about implementing cross-layer design approaches for improving the performance of multimedia applications over satellite networks (either stand-alone or hybrid).
This document sets forth the desired characteristics of the Iridium Low-Earth Orbiting (LEO) Aviation Satellite Communication (Satcom) System avionics intended for installation in all types of aircraft including commercial transport, business, and general aviation aircraft. The intent of...
In respect of 112-eCall (operating requirements defined in EN 16072), this document defines specifications for the provision of eCall via satellite communications networks (Satellite-IMS-112-eCall and Satellite-TPS-eCall). As with the existing provisions for eCall for...
This Recommendation provides methodologies to assess worst-case interference levels from a non-geostationary HEO-type system operating in the fixed-satellite service into a geostationary satellite network operating in the same service. The methodologies described in this...
This European Standard describes the SAT>IP communication protocol. It enables a SAT>IP server to forward satellite delivered signals to SAT>IP clients over IP networks. The typical use case would be the transport of television programs that were received from the satellite by...
This Recommendation provides possible methods about a carrier identification system for digitalmodulations of fixed-satellite service (FSS) Occasional use (OU) carrier earth station transmissions from a fixed point to GSO space stations in the 4/6 GHz and 11-12/13/14 GHz FSS bands to...