This part of IEC 61108 specifies the minimum performance requirements, methods of testing and required test results for BDS shipborne receiver equipment, based on IMO resolution MSC.379(93), which uses the signals from the BeiDou navigation satellite system in order to determine position. It...
Recent advances in the understanding of star formation and evolution have been impressive and aspects of that knowledge are explored in this volume. The black hole stellar endpoints are studied and geodesic motion is explored. The emission of gravitational waves is featured due to their very recent...
OBJECTIVE AND SCOPE This document contains Minimum Aviation System Performance Standards (MASPS) for Aeronautical Mobile Satellite (Route) Services (AMS(R)S) that provide safety communications to aircraft in airspace where 1) procedural separation is applied or 2) ATS surveillance services...
The use of adaptive coding and modulation (ACM) allows maintaining a satellite connection in spite of degradation due to propagation but at lower throughput rates. This Recommendation provides a method for determining the performance objectives for satellite communication systems...
This Recommendation predicts the various propagation parameters needed in planning systems in the land mobile-satellite service (LMSS).
Purpose. To describe the procedures for evaluating the OnStar Mono Mix settings and determining the delta values for Mono Mix. The delta value is the difference between the OnStar volume level and the radio source (Amplitude Modulation (AM), Frequency Modulation (FM) or Satellite radio brand...
The purpose of this Recommendation is to provide sharing and coordination criteria for data transmission links for GSO satellites in the Earth exploration-satellite and meteorological-satellite services.
This Recommendation provides sharing criteria for space-to-Earth transmissions from satellites in low-Earth orbit applying to both the Earth exploration-satellite and meteorological-satellite services.
Purpose of this Characteristic This standard sets forth the desired characteristics of Aviation Ku-band Satellite Communication (Satcom) and Ka-band Satcom Systems intended for installation in all types of commercial air transport aircraft. The intent of this characteristic is to provide...
This document describes the following: a) the functional elements and structure of the cabling, external to homes, supporting community antenna television (CATV) and master antenna television/satellite master antenna television (MATV/SMATV) networks in accordance with EN 60728 1; b) the...
Modern Land Drainage 2nd edition is a fully revised and updated edition of the 2004 edition. Modern Land Drainage describes traditional drainage formulas (Hooghoudt, Kirkham, Donnan, Ernst, Glover-Dumm) for rainfed agriculture in the humid temperature zone. Significant parts are devoted to drainage...
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are...
This Recommendation provides the sharing and coordination criteria to protect service links for data collection systems in the Earth exploration-satellite and meteorological-satellite services using the aggregate interference criteria given in Recommendation ITU-R SA.1163.
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are...
This standard provides requirements for fire protection of telecommunications facilities, including landline, cable, wireless, and satellite telecommunication services such as telephone/voice, voice over internet protocol (VoIP), internet, data, and video transmission that are rendered to...
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are...
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are...