IEC 61108-5
Maritime navigation and radiocommunication equipment and systems – Global navigation satellite systems (GNSS) – Part 5: BeiDou navigation satellite system (BDS) – Receiver equipment – Performance requirements, methods of testing and required test results
| Organization: | IEC |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61108 specifies the minimum performance requirements, methods of testing and required test results for BDS shipborne receiver equipment, based on IMO resolution MSC.379(93), which uses the signals from the BeiDou navigation satellite system in order to determine position. It takes account of the general requirements given in IMO resolution A.694(17) and is associated with IEC 60945. When a requirement in this document is different from IEC 60945, the requirement in this document takes precedence. This document also takes account, as appropriate, of requirements for the presentation of navigation-related information on shipborne navigational displays given in IMO resolution MSC.191(79) and is associated with IEC 62288 and MSC.302(87) associated with IEC 62923-1.
This receiver standard applies to navigation in the ocean, coastal, harbour entrances, harbour approaches and restricted waters, as defined in IMO resolution A.915(22) and IMO resolution A.1046(27).
Document History