This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 12V SealedLead-AcidBatteries for Standby and Portable Power. It is essential that the batteries are operated only within their design...
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 12V 40.0Ah (Minimum) SealedLeadAcidbattery, NSN6140- 99-665-3648. It is essential that the battery be operated only within its...
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 2V SealedLead-AcidBatteries for Standby and Portable Power. It is essential that the batteries are operated only within their design...
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 6V SealedLead-AcidBatteries for Standby and Portable Power. It is essential that the batteries are operated only within their design...
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 12V 110Ah (Minimum) SealedLeadAcidbattery, NSN's 6140-99-219-2903, 6140-99-690- 6632, 6140-12-369-8589, 6140-99-738-0574 and...
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for 4V SealedLead-AcidBatteries for Standby and Portable Power. It is essential that the batteries are operated only within their design...
This standard specifies performance aiteria for Sealed Rechargeable LeadAcid mufticell batteries for replacement use in consumer portable camcorders, designed for use with lead-acidbatteries, to meet EIA standards.
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 4V, 7.5Ah, SealedLeadAcidbattery. It is essential that the battery be operated only within its design and performance parameters....
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 40Ah, Sealed, Valve Regulated, LeadAcidbattery. It is essential that the battery be operated only within its design and...
Performance requirements and methods of test for valve regulated sealedlead-acid cells and batteries for general purpose use are specified. The cells or batteries may be mounted in any orientation for cyclic application and stand-by operation.
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 25Ah, Sealed, Valve Regulated, LeadAcidbattery. It is essential that the battery be operated only within its design and...
This standard specifies performance criteria for Sealed Rechargeable LeadAcid multicell batteries for replacement use in consumer portable camcorders, designed for use with lead-acidbatteries, to meet EIA standards.
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, LeadAcidbattery. It is essential that the battery be operated only within its design and...