MODUK - DEF STAN 61-021: SUPP 085

General Specification for Batteries Supplement: 085 : Specification for Battery, Secondary, Sealed, Valve Regulated, Lead Acid 24V, 18Ah (1 Hour Rate) NSN 6140-99-770-2058, 6140-99-254-4433, 6140-99-250-6597

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 February 2019
Status: active
Page Count: 30
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, Lead Acid battery. It is essential that the battery be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.

Document History

DEF STAN 61-021: SUPP 085
February 14, 2019
General Specification for Batteries Supplement: 085 : Specification for Battery, Secondary, Sealed, Valve Regulated, Lead Acid 24V, 18Ah (1 Hour Rate) NSN 6140-99-770-2058, 6140-99-254-4433, 6140-99-250-6597
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, Lead Acid battery. It is...
January 28, 2017
General Specification for Batteries Supplement: 85 : Specification for Battery, Secondary, Sealed, Valve Regulated, Lead Acid 24V, 18Ah (1 Hour Rate) NSN 6140-99-770-2058
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, Lead Acid battery. It is...

References

Advertisement