MODUK - DEF STAN 61-021: SUPP 85

General Specification for Batteries Supplement: 85 : Specification for Battery, Secondary, Sealed, Valve Regulated, Lead Acid 24V, 18Ah (1 Hour Rate) NSN 6140-99-770-2058

inactive
Organization: MODUK
Publication Date: 28 January 2017
Status: inactive
Page Count: 37
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, Lead Acid battery. It is essential that the battery be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.

Document History

February 14, 2019
General Specification for Batteries Supplement: 085 : Specification for Battery, Secondary, Sealed, Valve Regulated, Lead Acid 24V, 18Ah (1 Hour Rate) NSN 6140-99-770-2058, 6140-99-254-4433, 6140-99-250-6597
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, Lead Acid battery. It is...
DEF STAN 61-021: SUPP 85
January 28, 2017
General Specification for Batteries Supplement: 85 : Specification for Battery, Secondary, Sealed, Valve Regulated, Lead Acid 24V, 18Ah (1 Hour Rate) NSN 6140-99-770-2058
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 18Ah, Sealed, Valve Regulated, Lead Acid battery. It is...

References

Advertisement